Zyxel logo

Zyxel NXC5200 gateway/controller

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39449
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel NXC5200 gateway/controller:

Zyxel NXC5200, Power, CLI with SSH, Web UI with SSL, SNMP, 802.1x RADIUS, WEP, WPA, WPA2, WPA2-PSK, 100 - 240 V, 50 - 60 Hz, 26.5 lbs (12 kg)

Long summary description Zyxel NXC5200 gateway/controller:

Zyxel NXC5200. LED indicators: Power. Management protocols: CLI with SSH, Web UI with SSL, SNMP. Security algorithms: 802.1x RADIUS, WEP, WPA, WPA2, WPA2-PSK. Input voltage: 100 - 240 V, Input frequency: 50 - 60 Hz. Weight: 26.5 lbs (12 kg), Dimensions (WxDxH): 17 x 20.5 x 1.73" (431 x 520 x 44 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.