Zyxel logo

Zyxel P-871M VDSL modem

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62765
Info modified on:
07 Oct 2024, 15:59:55
Short summary description Zyxel P-871M VDSL modem:

Zyxel P-871M VDSL Modem, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, IEEE 802.1D, 40 Mbit/s, 80 Mbit/s, Federal Communications Commission (FCC), - EN55022 - EN61000-3-2: 2000 - EN61000-3-3: 1995+A1: 2001 - FCC Abschnitt 15 - CSA 60950-1 - UL..., 10.8 oz (307 g)

Long summary description Zyxel P-871M VDSL modem:

Zyxel P-871M VDSL Modem. Data link protocols: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, IEEE 802.1D, Upstream data rate: 40 Mbit/s, Downstream data rate: 80 Mbit/s. Compliance certificates: Federal Communications Commission (FCC), Certification: - EN55022 - EN61000-3-2: 2000 - EN61000-3-3: 1995+A1: 2001 - FCC Abschnitt 15 - CSA 60950-1 - UL.... Weight: 10.8 oz (307 g), Depth: 5.2" (132 mm), Height: 1.57" (40 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.