Zyxel logo

Zyxel P-630-S3 ADSL USB over ISDN modem

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8643
Info modified on:
07 Oct 2024, 16:05:03
Short summary description Zyxel P-630-S3 ADSL USB over ISDN modem:

Zyxel P-630-S3 ADSL USB Modem over ISDN, 0.8 Mbit/s, 8 Mbit/s, DSL, Pentium II 233MHz/ Mac G3, 64 MB, HD: 20 MB USB

Long summary description Zyxel P-630-S3 ADSL USB over ISDN modem:

Zyxel P-630-S3 ADSL USB Modem over ISDN. Upstream data rate: 0.8 Mbit/s, Downstream data rate: 8 Mbit/s. LED indicators: DSL. Minimum processor: Pentium II 233MHz/ Mac G3, Minimum RAM: 64 MB, Minimum system requirements: HD: 20 MB USB. Compliance certificates: CE, Federal Communications Commission (FCC), Certification: FCC part 15&68 CE WHQL. Weight: 2.75 oz (78 g), Depth: 1.77" (45 mm), Height: 1.02" (26 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.