Zyxel logo

Zyxel Prestige 202H wired router

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25929
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel Prestige 202H wired router:

Zyxel Prestige 202H, 10 Mbit/s, RIP-1, RIP-2, HTTP, CE, FCC, RoHS, 0 - 40 °C, -20 - 60 °C

Long summary description Zyxel Prestige 202H wired router:

Zyxel Prestige 202H. Data transfer rate: 10 Mbit/s. Routing protocols: RIP-1, RIP-2, Management protocols: HTTP. Certification: CE, FCC, RoHS. Weight: 18 oz (510 g). Maximum data transfer rate: 0.0001 Gbit/s, Dimensions (WxDxH): 9.06 x 6.34 x 1.38" (230 x 161 x 35 mm), Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.