Zyxel logo

Zyxel NBG6615 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33353
Info modified on:
14 Mar 2024, 19:45:28
Short summary description Zyxel NBG6615 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White:

Zyxel NBG6615, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, White, Tabletop router

Long summary description Zyxel NBG6615 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White:

Zyxel NBG6615. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Security algorithms: WPA-PSK, WPA2-PSK. Product type: Tabletop router, Product color: Black, White, LED indicators: Power, System, WAN, WLAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.