Zyxel logo

Zyxel FMG3025 wireless router Gigabit Ethernet White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40307
Info modified on:
27 Sept 2022, 09:28:34
Short summary description Zyxel FMG3025 wireless router Gigabit Ethernet White:

Zyxel FMG3025, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description Zyxel FMG3025 wireless router Gigabit Ethernet White:

Zyxel FMG3025. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Routing protocols: RIP-1, RIP-2, Voice codecs: G.168, G.711, G.711a, G.726, G.729ab. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.