Zyxel logo

Zyxel CTS CVT-3512 SC network media converter Internal 1000 Mbit/s Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67508
Info modified on:
11 Dec 2018, 17:55:15
Short summary description Zyxel CTS CVT-3512 SC network media converter Internal 1000 Mbit/s Black:

Zyxel CTS CVT-3512 SC, 1000 Mbit/s, 1000Base-T, 1000Base-BX, Gigabit Ethernet, 10,100,1000 Mbit/s, Black

Long summary description Zyxel CTS CVT-3512 SC network media converter Internal 1000 Mbit/s Black:

Zyxel CTS CVT-3512 SC. Maximum data transfer rate: 1000 Mbit/s, Converter input interface: 1000Base-T, Converter output interface: 1000Base-BX. Product color: Black. Fiber optic connector: SC, Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.