Zyxel logo

Zyxel CTS CVT-2512 network media converter 100 Mbit/s Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65056
Info modified on:
18 May 2018, 11:34:36
Short summary description Zyxel CTS CVT-2512 network media converter 100 Mbit/s Black:

Zyxel CTS CVT-2512, 100 Mbit/s, 100Base-TX, IEEE 802.3, IEEE 802.3ah, IEEE 802.3u, IEEE 802.3x, Black, LC, Wired

Long summary description Zyxel CTS CVT-2512 network media converter 100 Mbit/s Black:

Zyxel CTS CVT-2512. Maximum data transfer rate: 100 Mbit/s, Converter input interface: 100Base-TX, Networking standards: IEEE 802.3, IEEE 802.3ah, IEEE 802.3u, IEEE 802.3x. Product color: Black. Fiber optic connector: LC, Connectivity technology: Wired. Width: 2.8" (71 mm), Depth: 3.7" (94 mm), Height: 1.02" (26 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.