Zyxel logo

Zyxel Omni.Net Lite ISDN TA ISDN access device

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69405
Info modified on:
14 Mar 2024, 19:43:33
Short summary description Zyxel Omni.Net Lite ISDN TA ISDN access device:

Zyxel Omni.Net Lite ISDN TA, 230.4 Kbit/s, Async-to-Sync PPP Multilink PPP V.120 X.75 , PPP/MLPPP 1 x RS232, 5 - 90%, 0 - 40 °C, 5.08 x 7.09 x 1.38" (129 x 180 x 35 mm)

Long summary description Zyxel Omni.Net Lite ISDN TA ISDN access device:

Zyxel Omni.Net Lite ISDN TA. Modem speed: 230.4 Kbit/s, Supported protocols: Async-to-Sync PPP Multilink PPP V.120 X.75 . Minimum system requirements: PPP/MLPPP 1 x RS232. Dimensions (WxDxH): 5.08 x 7.09 x 1.38" (129 x 180 x 35 mm). I/O ports: 1 x RJ-45 2 x RJ-11 1 x DB-25, Female

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.