Zyxel logo

Zyxel ZyWALL 5 UTM hardware firewall 0.065 Gbit/s

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73749
Info modified on:
20 Feb 2024, 15:28:10
Short summary description Zyxel ZyWALL 5 UTM hardware firewall 0.065 Gbit/s:

Zyxel ZyWALL 5 UTM, 0.065 Gbit/s, 0.025 Gbit/s, IP Protocol/Packet Filter, DoS, DDoS Protections, Stateful Packet Inspection, Real time E-mail..., Java, ActiveX, Cookie, News, URL, IKE + PKI, Manual key, IKE PKI (X.509) Encryption (DES, 3DES & AES) Authentication (SHA-1 & MD5) IPSec NAT..., PPP, RIP I/RIP II, ICMP, SNMP v1 & v2c + MIB II (RFC 1213), IP Multicasting IGMP v1, v2, IGMP...

Long summary description Zyxel ZyWALL 5 UTM hardware firewall 0.065 Gbit/s:

Zyxel ZyWALL 5 UTM. Firewall throughput: 0.065 Gbit/s, VPN throughput: 0.025 Gbit/s. Firewall security: IP Protocol/Packet Filter, DoS, DDoS Protections, Stateful Packet Inspection, Real time E-mail..., Content filtering: Java, ActiveX, Cookie, News, URL, IKE + PKI, VPN support: Manual key, IKE PKI (X.509) Encryption (DES, 3DES & AES) Authentication (SHA-1 & MD5) IPSec NAT.... Supported network protocols: PPP, RIP I/RIP II, ICMP, SNMP v1 & v2c + MIB II (RFC 1213), IP Multicasting IGMP v1, v2, IGMP.... Dimensions (WxDxH): 9.53 x 6.89 x 1.4" (242 x 175 x 35.5 mm), Weight: 2.65 lbs (1.2 kg). Firewall throughput: 65 Mbit/s, VPN throughput: 25 Mbit/s, Maximum data transfer rate: 100 Mbit/s

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.