Zalman logo

Zalman ZM850-HP Plus power supply unit 850 W 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70226
Info modified on:
26 Jun 2024, 05:46:46
Short summary description Zalman ZM850-HP Plus power supply unit 850 W 20+4 pin ATX ATX Black:

Zalman ZM850-HP Plus, 850 W, 100 - 240 V, 50 - 60 Hz, 5.5 - 11 A, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description Zalman ZM850-HP Plus power supply unit 850 W 20+4 pin ATX ATX Black:

Zalman ZM850-HP Plus. Total power: 850 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS. Product color: Black, Fan diameter: 5.51" (14 cm). Compliance certificates: RoHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.