Zalman logo

Zalman ZM500-HP power supply unit 500 W ATX Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70586
Info modified on:
19 Mar 2024, 10:00:49
Short summary description Zalman ZM500-HP power supply unit 500 W ATX Black:

Zalman ZM500-HP, 500 W, 100 - 240 V, Semi-Modular, ATX, Black, 5 - 95%

Long summary description Zalman ZM500-HP power supply unit 500 W ATX Black:

Zalman ZM500-HP. Total power: 500 W, AC input voltage: 100 - 240 V. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX. Product color: Black. Dimensions (WxDxH): 3.39 x 5.91 x 6.5" (86 x 150 x 165 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.