Zalman logo

Zalman Cooler WaterBlock ZM-WB2 Gold

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48029
Info modified on:
23 Feb 2022, 15:54:27
Short summary description Zalman Cooler WaterBlock ZM-WB2 Gold:

Zalman Cooler WaterBlock ZM-WB2 Gold, Water block, 1.46 x 1.46 x 1.85" (37 x 37 x 47 mm), 15.8 oz (447 g)

Long summary description Zalman Cooler WaterBlock ZM-WB2 Gold:

Zalman Cooler WaterBlock ZM-WB2 Gold. Type: Water block. Dimensions (WxDxH): 1.46 x 1.46 x 1.85" (37 x 37 x 47 mm), Weight: 15.8 oz (447 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.