Zalman logo

Zalman ZM-T2 computer case Mini Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26538
Info modified on:
08 May 2023, 14:56:23
Short summary description Zalman ZM-T2 computer case Mini Tower Black:

Zalman ZM-T2, Mini Tower, PC, Black, micro ATX, Mini-ITX, Plastic, Steel, 92 mm

Long summary description Zalman ZM-T2 computer case Mini Tower Black:

Zalman ZM-T2. Form factor: Mini Tower, Type: PC, Product color: Black. Side fans diameters supported: 92 mm, Rear fans installed: 1x 92 mm, Rear fans diameters supported: 92 mm. Supported HDD sizes: 2.5,3.5". Width: 6.65" (169 mm), Depth: 13.4" (340 mm), Height: 16.7" (425 mm). Dimensions (WxDxH): 6.65 x 13.4 x 16.7" (169 x 340 x 425 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.