Zalman logo

Zalman ZM-T1 PLUS computer case Mini Tower Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47206
Info modified on:
18 Dec 2024, 09:58:12
Short summary description Zalman ZM-T1 PLUS computer case Mini Tower Black:

Zalman ZM-T1 PLUS, Mini Tower, PC, Black, micro ATX, Mini-ITX, Steel, Bottom

Long summary description Zalman ZM-T1 PLUS computer case Mini Tower Black:

Zalman ZM-T1 PLUS. Form factor: Mini Tower, Type: PC, Product color: Black. Power supply location: Bottom. Front fans diameters supported: 120 mm, Side fans diameters supported: 120 mm, Rear fans installed: 1x 92 mm. Supported HDD sizes: 2.5,3.5". Width: 7.44" (189 mm), Depth: 16.8" (427.5 mm), Height: 14.3" (364 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.