Zalman logo

Zalman ZM-STC8 heat sink compound 8.3 W/m·K 0.0529 oz (1.5 g)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87430
Info modified on:
10 Aug 2024, 11:46:23
Short summary description Zalman ZM-STC8 heat sink compound 8.3 W/m·K 0.0529 oz (1.5 g):

Zalman ZM-STC8, 8.3 W/m·K, Aluminum oxide, Zinc oxide, Silicone, Gray, 350-480 Pa.s, -40 - 200 °C, 2.6" (66 mm)

Long summary description Zalman ZM-STC8 heat sink compound 8.3 W/m·K 0.0529 oz (1.5 g):

Zalman ZM-STC8. Thermal conductivity: 8.3 W/m·K, Constitutive ingredients: Aluminum oxide, Zinc oxide, Silicone, Product color: Gray. Width: 2.6" (66 mm), Depth: 0.748" (19 mm), Height: 0.472" (12 mm). Quantity per pack: 1 pc(s), Package width: 1.57" (40 mm), Package depth: 4.33" (110 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.