Zalman logo

Zalman ZM-SHE350 storage drive enclosure HDD/SSD enclosure Black 2.5"

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41664
Info modified on:
10 Aug 2024, 09:42:36
Short summary description Zalman ZM-SHE350 storage drive enclosure HDD/SSD enclosure Black 2.5":

Zalman ZM-SHE350, HDD/SSD enclosure, 2.5", Serial ATA, Serial ATA II, Serial ATA III, USB connectivity, Black

Long summary description Zalman ZM-SHE350 storage drive enclosure HDD/SSD enclosure Black 2.5":

Zalman ZM-SHE350. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.