Zalman logo

Zalman ZM-NS1000 laptop cooling pad 16" Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87788
Info modified on:
22 Nov 2022, 12:58:06
Short summary description Zalman ZM-NS1000 laptop cooling pad 16" Black:

Zalman ZM-NS1000, 16", 1 pc(s), 7.09" (18 cm), 550 RPM, Black, Plastic, Steel, Rubber

Long summary description Zalman ZM-NS1000 laptop cooling pad 16" Black:

Zalman ZM-NS1000. Maximum screen size: 16", Number of built-in cooling fans: 1 pc(s), Fan diameter: 7.09" (18 cm). Product color: Black, Material: Plastic, Steel, Rubber. Host interface: USB. Power source type: USB, Input voltage: 5 V. Weight: 2.87 lbs (1.3 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.