Zalman logo

Zalman ZM-NC3500 laptop cooling pad 17" Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38957
Info modified on:
24 Jun 2022, 14:47:09
Short summary description Zalman ZM-NC3500 laptop cooling pad 17" Black:

Zalman ZM-NC3500, 17", 1 pc(s), 12", 8.66" (22 cm), 720 RPM, 23.5 dB

Long summary description Zalman ZM-NC3500 laptop cooling pad 17" Black:

Zalman ZM-NC3500. Maximum screen size: 17", Number of built-in cooling fans: 1 pc(s), Minimum screen size: 12". Product color: Black. Power source type: USB. Weight: 2.65 lbs (1.2 kg). Dimensions (WxDxH): 15.9 x 14.3 x 2.2" (404 x 363 x 56 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.