Zalman logo

Zalman ZM-MFC1 Plus Silver fan speed controller

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15076
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zalman ZM-MFC1 Plus Silver fan speed controller:

Zalman ZM-MFC1 Plus Silver, Silver, 7.76 oz (220 g), 2.56 x 5.85 x 1.65" (65 x 148.5 x 42 mm)

Long summary description Zalman ZM-MFC1 Plus Silver fan speed controller:

Zalman ZM-MFC1 Plus Silver. Product color: Silver. Weight: 7.76 oz (220 g). Dimensions (WxDxH): 2.56 x 5.85 x 1.65" (65 x 148.5 x 42 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.