Zalman ZM-LF120A3, Fan, 4.72" (12 cm), 800 RPM, 1300 RPM, Black, White
Zalman ZM-LF120A3. Type: Fan, Fan diameter: 4.72" (12 cm), Rotational speed (min): 800 RPM, Rotational speed (max): 1300 RPM, Maximum air pressure: 1 mmH2O, Bearing type: Fluid bearing. Voltage: 5-12 V. Width: 4.72" (120 mm), Depth: 4.72" (120 mm), Height: 1.02" (26 mm). Product color: Black, White