Zalman logo

Zalman Z9 U3 computer case Midi Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38741
Info modified on:
30 Jan 2025, 09:13:02
Short summary description Zalman Z9 U3 computer case Midi Tower Black:

Zalman Z9 U3, Midi Tower, PC, Black, ATX, micro ATX, Plastic, Steel, Bottom

Long summary description Zalman Z9 U3 computer case Midi Tower Black:

Zalman Z9 U3. Form factor: Midi Tower, Type: PC, Product color: Black. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 8.15" (207 mm), Depth: 19.8" (504 mm), Height: 18.3" (464 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.