Zalman logo

Zalman Z5 computer case Midi Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43421
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zalman Z5 computer case Midi Tower Black:

Zalman Z5, Midi Tower, PC, Black, ATX, micro ATX, Plastic, Steel, Blue

Long summary description Zalman Z5 computer case Midi Tower Black:

Zalman Z5. Form factor: Midi Tower, Type: PC, Product color: Black. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 8.07" (205 mm), Depth: 19.3" (490 mm), Height: 18.1" (460 mm). Dimensions (WxDxH): 8.07 x 19.3 x 18.1" (205 x 490 x 460 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.