Zalman logo

Zalman Z3 Plus White Midi Tower

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33850
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Zalman Z3 Plus White Midi Tower:

Zalman Z3 Plus White, Midi Tower, PC, White, ATX, micro ATX, Plastic, Steel, Blue

Long summary description Zalman Z3 Plus White Midi Tower:

Zalman Z3 Plus White. Form factor: Midi Tower, Type: PC, Product color: White. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 7.56" (192 mm), Depth: 16.9" (430 mm), Height: 18.3" (465 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.