Zalman MS800 Plus, Midi Tower, PC, Black, ATX, micro ATX, Metal, Gaming
Zalman MS800 Plus. Form factor: Midi Tower, Type: PC, Product color: Black. Power supply location: Bottom. Front fans installed: 1x 92 mm, Front fans diameters supported: 92 mm, Side fans installed: 1x 92 mm. Supported HDD sizes: 2.5,3.5". Width: 8.15" (207 mm), Depth: 21.3" (541 mm), Height: 21" (533 mm)