Zalman logo

Zalman M3 Plus RGB Mini Tower Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80589
Info modified on:
17 Dec 2021, 16:50:57
Short summary description Zalman M3 Plus RGB Mini Tower Black:

Zalman M3 Plus RGB, Mini Tower, PC, Black, micro ATX, Mini-ITX, Plastic, Steel, Tempered glass, Blue, Green, Red

Long summary description Zalman M3 Plus RGB Mini Tower Black:

Zalman M3 Plus RGB. Form factor: Mini Tower, Type: PC, Product color: Black. Front fans installed: 3x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 8.27" (210 mm), Depth: 16" (407 mm), Height: 18" (457 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.