Zalman I4 WHITE, Midi Tower, PC, White, ATX, micro ATX, Mini-ITX, Plastic, Steel, 6.69" (17 cm)
Zalman I4 WHITE. Form factor: Midi Tower, Type: PC, Product color: White. Front fans installed: 3x 120 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 8.86" (225 mm), Depth: 15.6" (396 mm), Height: 19.1" (484 mm)