Zalman GS1000, Full Tower, PC, Black, 8.66" (220 mm), 22.8" (580 mm), 22" (560 mm)
Zalman GS1000. Form factor: Full Tower, Type: PC, Product color: Black. Width: 8.66" (220 mm), Depth: 22.8" (580 mm), Height: 22" (560 mm). Power supply type: ATX, Internal drive bays: 6 x 3.5", External drive bays: 4 x 5.25"