Zalman logo

Zalman FAN MATE 2 fan speed controller Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36872
Info modified on:
14 Mar 2024, 19:44:57
Short summary description Zalman FAN MATE 2 fan speed controller Black:

Zalman FAN MATE 2, Black, 6 W, 1.02" (26 mm), 2.76" (70 mm), 1.02" (26 mm), 0.705 oz (20 g)

Long summary description Zalman FAN MATE 2 fan speed controller Black:

Zalman FAN MATE 2. Product color: Black. Maximum power per channel: 6 W. Width: 1.02" (26 mm), Depth: 2.76" (70 mm), Height: 1.02" (26 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.