Zalman logo

Zalman CNPS80G Rev.1 Processor Cooler 3.35" (8.5 cm) Black, Silver 1 pc(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27465
Info modified on:
28 Jan 2022, 11:47:24
Short summary description Zalman CNPS80G Rev.1 Processor Cooler 3.35" (8.5 cm) Black, Silver 1 pc(s):

Zalman CNPS80G Rev.1, Cooler, 3.35" (8.5 cm), 1000 RPM, 2000 RPM, Black, Silver

Long summary description Zalman CNPS80G Rev.1 Processor Cooler 3.35" (8.5 cm) Black, Silver 1 pc(s):

Zalman CNPS80G Rev.1. Type: Cooler, Fan diameter: 3.35" (8.5 cm), Rotational speed (min): 1000 RPM, Rotational speed (max): 2000 RPM, Maximum air pressure: 1.51 mmH2O. Width: 4.02" (102 mm), Depth: 4.87" (123.7 mm), Height: 2.42" (61.4 mm). Product color: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.