Zalman logo

Zalman CNPS9700 NT Laptop Air cooler 4.33" (11 cm) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30948
Info modified on:
23 Feb 2022, 15:37:03
Short summary description Zalman CNPS9700 NT Laptop Air cooler 4.33" (11 cm) Black:

Zalman CNPS9700 NT, Air cooler, 4.33" (11 cm), 1250 RPM, 2800 RPM, Black

Long summary description Zalman CNPS9700 NT Laptop Air cooler 4.33" (11 cm) Black:

Zalman CNPS9700 NT. Type: Air cooler, Fan diameter: 4.33" (11 cm), Rotational speed (min): 1250 RPM, Rotational speed (max): 2800 RPM. Width: 3.54" (90 mm), Depth: 4.88" (124 mm), Height: 5.59" (142 mm). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.