Zalman logo

Zalman CNPS9500 AT Processor Cooler Copper

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33359
Info modified on:
28 Jan 2022, 11:47:22
Short summary description Zalman CNPS9500 AT Processor Cooler Copper:

Zalman CNPS9500 AT, Cooler, 1300 RPM, 2650 RPM, Copper

Long summary description Zalman CNPS9500 AT Processor Cooler Copper:

Zalman CNPS9500 AT. Type: Cooler, Rotational speed (min): 1300 RPM, Rotational speed (max): 2650 RPM. Voltage: 12 V. Width: 3.35" (85 mm), Depth: 4.41" (112 mm), Height: 4.92" (125 mm). Product color: Copper

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.