ZAGG logo

ZAGG 102007547 laptop case 14" Sleeve case Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82633
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ZAGG 102007547 laptop case 14" Sleeve case Black:

ZAGG 102007547, Sleeve case, 14", 14.5 oz (410 g)

Long summary description ZAGG 102007547 laptop case 14" Sleeve case Black:

ZAGG 102007547. Case type: Sleeve case, Maximum screen size: 14", Carrying handle(s). Weight: 14.5 oz (410 g). Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.