Yealink UVC40 E2, Personal video conferencing system, CMOS, 4K Ultra HD, 30 fps, 120°, Black
Yealink UVC40 E2. Product type: Personal video conferencing system. Sensor type: CMOS. HD type: 4K Ultra HD, Maximum frame rate: 30 fps. Field of view (FOV) angle: 120°. Wi-Fi. Product color: Black