Yealink VP530, IP Phone, Black, Silver, Wired handset, SD, LCD, 800 x 480 pixels
Yealink VP530. Product type: IP Phone, Product color: Black, Silver, Handset type: Wired handset. Compatible memory cards: SD. Display: LCD, Display resolution: 800 x 480 pixels. Front camera resolution (numeric): 2 MP. Voice codecs: G.711, G.722, G.723.1