Yealink logo

Yealink SIP T42U IP phone Gray LCD Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119237
Info modified on:
20 Feb 2025, 10:54:19
Short summary description Yealink SIP T42U IP phone Gray LCD Wi-Fi:

Yealink SIP T42U, IP Phone, Gray, Wireless handset, Desk/Wall, 1000 entries, LCD

Long summary description Yealink SIP T42U IP phone Gray LCD Wi-Fi:

Yealink SIP T42U. Product type: IP Phone, Product color: Gray, Handset type: Wireless handset. Phonebook capacity: 1000 entries. Display: LCD, Display diagonal: 2.7", Display resolution: 192 x 68 pixels. Ethernet LAN interface type: Gigabit Ethernet, Supported network protocols: IPv4/IPv6, SIP v1 (RFC2543), v2 (RFC3261), UDP/TCP/DNS-SRV (RFC 3263), Security algorithms: 256-bit AES, HTTPS, TLS, WPA2, WPA3. Power consumption (typical): 2.2 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.