Yealink logo

Yealink SIP-T40P IP phone Black LCD

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66985
Info modified on:
24 Apr 2024, 12:40:37
End of life date:
20 Mar 2022
Short summary description Yealink SIP-T40P IP phone Black LCD:

Yealink SIP-T40P, IP Phone, Black, Wired handset, Desk/Wall, 1000 entries, LCD

Long summary description Yealink SIP-T40P IP phone Black LCD:

Yealink SIP-T40P. Product type: IP Phone, Product color: Black, Handset type: Wired handset. Phonebook capacity: 1000 entries. Display: LCD, Display diagonal: 2.3", Display resolution: 132 x 64 pixels. Voice codecs: G.711, G.722, G.726, G.729A, G.729B. AC adapter input voltage: 100 - 240 V, AC adapter output current: 0.6 A, Power consumption (typical): 3.23 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.