Yealink logo

Yealink SIP-T30P IP phone Black LCD

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86218
Info modified on:
27 Jan 2025, 19:03:02
Short summary description Yealink SIP-T30P IP phone Black LCD:

Yealink SIP-T30P, IP Phone, Black, Wired handset, 1000 entries, Buttons, LCD

Long summary description Yealink SIP-T30P IP phone Black LCD:

Yealink SIP-T30P. Product type: IP Phone, Product color: Black, Handset type: Wired handset. Phonebook capacity: 1000 entries. Volume control: Buttons. Display: LCD, Display diagonal: 2.3", Display resolution: 132 x 64 pixels. Number of handles included: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.