Yealink logo

Yealink SIP-T21P E2 IP phone Black LCD

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182631
Info modified on:
24 Apr 2024, 12:40:34
Short summary description Yealink SIP-T21P E2 IP phone Black LCD:

Yealink SIP-T21P E2, IP Phone, Black, Wired handset, Desk/Wall, 1000 entries, LCD

Long summary description Yealink SIP-T21P E2 IP phone Black LCD:

Yealink SIP-T21P E2. Product type: IP Phone, Product color: Black, Handset type: Wired handset. Phonebook capacity: 1000 entries. Display: LCD, Display resolution: 132 x 64 pixels. Voice codecs: G.711, G.722, G.723.1, G.726, G.729A, G.729B. AC adapter input voltage: 100 - 240 V, AC adapter output voltage: 5 V

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.