Yealink logo

Yealink MVC860 video conferencing system 8 MP Ethernet LAN Group video conferencing system

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77886
Info modified on:
02 Sept 2024, 15:41:45
Short summary description Yealink MVC860 video conferencing system 8 MP Ethernet LAN Group video conferencing system:

Yealink MVC860, Group video conferencing system, 4K Ultra HD, 12x, 1.7x, Windows 10 IoT Enterprise, Black, Gray

Long summary description Yealink MVC860 video conferencing system 8 MP Ethernet LAN Group video conferencing system:

Yealink MVC860. Product type: Group video conferencing system. HD type: 4K Ultra HD. Optical zoom: 12x, Digital zoom: 1.7x. Ethernet LAN, Wi-Fi. Bluetooth. Display: IPS, Display diagonal: 8", Display resolution: 1280 x 800 pixels. Operating system installed: Windows 10 IoT Enterprise. Product color: Black, Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.