XPG logo

XPG SPECTRIX D41 DDR4 RGB memory module 8 GB 1 x 8 GB

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21039
Info modified on:
21 Feb 2025, 23:57:35
Short summary description XPG SPECTRIX D41 DDR4 RGB memory module 8 GB 1 x 8 GB:

XPG SPECTRIX D41 DDR4 RGB, 8 GB, 1 x 8 GB, DDR4, 3000 MHz, 288-pin DIMM

Long summary description XPG SPECTRIX D41 DDR4 RGB memory module 8 GB 1 x 8 GB:

XPG SPECTRIX D41 DDR4 RGB. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3000 MHz, Memory form factor: 288-pin DIMM, CAS latency: 16

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.