XPG logo

XPG 8GB DDR4 2400MHz Z1 memory module 1 x 8 GB

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33386
Info modified on:
07 Mar 2024, 15:34:52
Short summary description XPG 8GB DDR4 2400MHz Z1 memory module 1 x 8 GB:

XPG 8GB DDR4 2400MHz Z1, 8 GB, 1 x 8 GB, DDR4, 2400 MHz, 240-pin DIMM, Red

Long summary description XPG 8GB DDR4 2400MHz Z1 memory module 1 x 8 GB:

XPG 8GB DDR4 2400MHz Z1. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 240-pin DIMM, CAS latency: 16, Product color: Red

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.