Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22884938 data-sheets &
36869 brands
– register (free)
USB Cables
XLayer Key Cable Micro-USB 0.2m Colour Line USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Pink
XLayer Key Cable Micro-USB 0.2m Colour Line USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Pink
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
XLayer
Product name:
Key Cable Micro-USB 0.2m Colour Line
Article code:
212748
Category:
USB Cables
Icecat Product ID:
38075282
Data-sheet quality:
created/standardized by Icecat
Product views:
5376
Info modified on:
14 Mar 2024, 17:52:20
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE