Xerox logo

Xerox AltaLink C8235V/F Laser A3 1200 x 2400 DPI 35 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4665
Info modified on:
13 May 2025, 12:02:36
Short summary description Xerox AltaLink C8235V/F Laser A3 1200 x 2400 DPI 35 ppm:

Xerox AltaLink C8235V/F, Laser, Color printing, 1200 x 2400 DPI, A3, Direct printing, Blue, White

Long summary description Xerox AltaLink C8235V/F Laser A3 1200 x 2400 DPI 35 ppm:

Xerox AltaLink C8235V/F. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A3. Direct printing. Product color: Blue, White

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.