Xerox logo

Xerox AltaLink C8155 Laser A3 1200 x 2400 DPI 55 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78863
Info modified on:
20 Feb 2023, 07:23:19
Short summary description Xerox AltaLink C8155 Laser A3 1200 x 2400 DPI 55 ppm:

Xerox AltaLink C8155, Laser, Color printing, 1200 x 2400 DPI, A3, Direct printing, Blue, Gray

Long summary description Xerox AltaLink C8155 Laser A3 1200 x 2400 DPI 55 ppm:

Xerox AltaLink C8155. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 55 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product color: Blue, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.