Xerox logo

Xerox B305V_DNI multifunction printer Laser A4 2400 x 2400 DPI 38 ppm Wi-Fi

Data-sheet quality:
created/standardized by Icecat
Product views:
173664
Info modified on:
31 Jul 2025, 12:02:26
Short summary description Xerox B305V_DNI multifunction printer Laser A4 2400 x 2400 DPI 38 ppm Wi-Fi:

Xerox B305V_DNI, Laser, Mono printing, 2400 x 2400 DPI, A4, Direct printing, Blue, White

Long summary description Xerox B305V_DNI multifunction printer Laser A4 2400 x 2400 DPI 38 ppm Wi-Fi:

Xerox B305V_DNI. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 38 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Blue, White

Reasons to buy
Video
The Story
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.