Xerox logo

Xerox WorkCentre 7855i Laser A3 1200 x 2400 DPI 55 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37410
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Xerox WorkCentre 7855i Laser A3 1200 x 2400 DPI 55 ppm:

Xerox WorkCentre 7855i, Laser, Color printing, 1200 x 2400 DPI, A3, Direct printing, White

Long summary description Xerox WorkCentre 7855i Laser A3 1200 x 2400 DPI 55 ppm:

Xerox WorkCentre 7855i. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 50 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.