Xerox XTS-D, 8.5 x 32" (216 x 813 mm), 24 bit, 16 bit, 8 bit, 9 sec/page, Sheet-fed scanner
Xerox XTS-D. Maximum scan size: 8.5 x 32" (216 x 813 mm), Input color depth: 24 bit, Output color depth: 16 bit. Scanner type: Sheet-fed scanner, Product color: Blue, White. Sensor type: CIS, Daily duty cycle (max): 100 pages, Light source: LED. Maximum ISO A-series paper size: A4, Scanning media types supported: Photo paper, Plain paper, Plastic Card, Auto Document Feeder (ADF) media weight: 60 - 120 g/m². Standard interfaces: USB 2.0