Xerox logo

Xerox Xprint 80 A3SG, White paper printing paper

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46661
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Xerox Xprint 80 A3SG, White paper printing paper:

Xerox Xprint 80 A3SG, White paper, 80 g/m², White, 98 ± 2 µm, 91%, 11 lbs (4.99 kg), 11.7 x 16.5 x 2.5" (297.2 x 419.1 x 63.5 mm)

Long summary description Xerox Xprint 80 A3SG, White paper printing paper:

Xerox Xprint 80 A3SG, White paper. Media weight: 80 g/m², Product color: White, Printing media thickness: 98 ± 2 µm. Dimensions (WxDxH): 11.7 x 16.5 x 2.5" (297.2 x 419.1 x 63.5 mm), Media sheets per package: 500 sheets, Paper dimensions: A3

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.