WMF 60.8169.9990, Coffee filter, Stainless steel, Stainless steel, 1 pc(s), 0.264 x 0.264 x 0.0197" (6.7 x 6.7 x 0.5 mm)
WMF 60.8169.9990. Product type: Coffee filter, Product color: Stainless steel, Housing material: Stainless steel. Quantity per pack: 1 pc(s). Dimensions (WxDxH): 0.264 x 0.264 x 0.0197" (6.7 x 6.7 x 0.5 mm)